Kipp, Inc. High-Profile Clamping Levers KHC-264

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has threaded stud mounting type, phenolic knob and Straight Arm w/Ball Knob handle style
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has threaded stud mounting type, phenolic knob and Straight Arm w/Ball Knob handle style

Suppliers

Company
Product
Description
Supplier Links
High-Profile Clamping Levers - KHC-264 - Reid Supply
Norton Shores, MI, United States
High-Profile Clamping Levers
KHC-264
High-Profile Clamping Levers KHC-264
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has threaded stud mounting type, phenolic knob and Straight Arm w/Ball Knob handle style

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. This clamping lever has threaded stud mounting type, phenolic knob and Straight Arm w/Ball Knob handle style

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number KHC-264
Product Name High-Profile Clamping Levers
Colors / Finishes Available Natural
Handle Material Metal; Plastic
Material Description Steel
Height 2.3 inches (58.42 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drawer Handles & Cabinet Handles - 2558123 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Material Description Steel
Height 0.9843 inches (25 mm)
Handle Length 0.1969 inches (5 mm)
View Details
2 suppliers
4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Aluminum Alloy
Height 1.88 inches (47.62 mm)
View Details
Round Brass Instrumentation Handle - 7148 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 6 inches (152 mm)
View Details
3 suppliers
Ergostyle Soft-touch Grasp Handle - EPG85SOFT - Imao-Fixtureworks
Specs
Colors / Finishes Available Coated with Thermoplastic Elastomer, Black Matte
Handle Material Plastic
Material Description Polypropylene
View Details