Kipp, Inc. High-Profile Clamping Levers KHC-246

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has finish and Phenolic knob, with a 134.0 mm long handle.
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has finish and Phenolic knob, with a 134.0 mm long handle.

Suppliers

Company
Product
Description
Supplier Links
High-Profile Clamping Levers - KHC-246 - Reid Supply
Norton Shores, MI, United States
High-Profile Clamping Levers
KHC-246
High-Profile Clamping Levers KHC-246
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has finish and Phenolic knob, with a 134.0 mm long handle.

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. This clamping lever has finish and Phenolic knob, with a 134.0 mm long handle.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number KHC-246
Product Name High-Profile Clamping Levers
Colors / Finishes Available Natural
Handle Material Metal; Plastic
Material Description Steel
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Cam Levers Adjustable External Thread - 40253 - Jergens, Inc.
Specs
Handle Type Lever
Handle Material Metal
Material Description Steel
View Details
Drawer Handles & Cabinet Handles - 2845369 - RS Components, Ltd.
Specs
Colors / Finishes Available Black
Material Description Thermoplastic
Height 0.7087 inches (18 mm)
View Details
BAR HANDLE EXT - DSI-3310-20-25E - DSI-3310-20-25E - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
9
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.75 inches (44.45 mm)
View Details