Kipp, Inc. High-Profile Clamping Levers KHC-238

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has finish and Phenolic knob, with a 111.0 mm long handle.
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has finish and Phenolic knob, with a 111.0 mm long handle.

Suppliers

Company
Product
Description
Supplier Links
High-Profile Clamping Levers - KHC-238 - Reid Supply
Norton Shores, MI, United States
High-Profile Clamping Levers
KHC-238
High-Profile Clamping Levers KHC-238
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has finish and Phenolic knob, with a 111.0 mm long handle.

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. This clamping lever has finish and Phenolic knob, with a 111.0 mm long handle.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number KHC-238
Product Name High-Profile Clamping Levers
Colors / Finishes Available Natural
Handle Material Metal; Plastic
Material Description Steel
Unlock Full Specs
to access all available technical data

Similar Products

Handles - HM1280-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
6.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details
Oval Aluminum Handle - 545 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Handle Material Metal
Height 2 inches (50.8 mm)
Handle Length 4.5 inches (114 mm)
View Details
3 suppliers
Metal Adjustable Handle - KF / KR - Imao-Fixtureworks
Specs
Handle Type Adjustable
Colors / Finishes Available Silver Painted
Features Locking/Latching
View Details