Kipp, Inc. High-Profile Clamping Levers KHC-228

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has finish and Phenolic knob, with a 5.280 in long handle.
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has finish and Phenolic knob, with a 5.280 in long handle.

Suppliers

Company
Product
Description
Supplier Links
High-Profile Clamping Levers - KHC-228 - Reid Supply
Norton Shores, MI, United States
High-Profile Clamping Levers
KHC-228
High-Profile Clamping Levers KHC-228
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has finish and Phenolic knob, with a 5.280 in long handle.

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. This clamping lever has finish and Phenolic knob, with a 5.280 in long handle.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number KHC-228
Product Name High-Profile Clamping Levers
Colors / Finishes Available Natural
Handle Material Metal; Plastic
Material Description Steel
Height 3.52 inches (89.41 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drawer Handles & Cabinet Handles - 2565573 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Colors / Finishes Available Black
Material Description Aluminium
Height 1.73 inches (44 mm)
View Details
2 suppliers
4.563
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.5 inches (38.1 mm)
View Details
Round Aluminum Instrumentation Handle - 9111 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 0.6250 inches (15.88 mm)
Handle Length 1.5 inches (38.1 mm)
View Details
3 suppliers
Plastic Handle - AGR - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Glossy Finish, Black / Orange / Gray / Yellow / Light Blue / Red Bright / White; Black Matte
Handle Material Plastic
View Details