Kipp, Inc. High-Profile Clamping Levers KHC-136

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has threaded stud mounting type, phenolic knob and Offset Arm w/Ball Knob handle style
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has threaded stud mounting type, phenolic knob and Offset Arm w/Ball Knob handle style

Suppliers

Company
Product
Description
Supplier Links
High-Profile Clamping Levers - KHC-136 - Reid Supply
Norton Shores, MI, United States
High-Profile Clamping Levers
KHC-136
High-Profile Clamping Levers KHC-136
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has threaded stud mounting type, phenolic knob and Offset Arm w/Ball Knob handle style

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. This clamping lever has threaded stud mounting type, phenolic knob and Offset Arm w/Ball Knob handle style

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number KHC-136
Product Name High-Profile Clamping Levers
Colors / Finishes Available Black
Handle Material Metal; Plastic
Material Description Steel
Height 2.28 inches (57.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pull Handle - PH7-PA - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Colors / Finishes Available Gray / Black
Handle Material Plastic
Material Description Handle: Glass-fiber Reinforced Polyamide
View Details
Drawer Handles & Cabinet Handles - 2558130 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Material Description Steel
Height 1.5 inches (38 mm)
Handle Length 0.3150 inches (8 mm)
View Details
2 suppliers
Locking Handles - 1959537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Handle Type T-handle
Colors / Finishes Available Silver
Features Key Lock
View Details