Kipp, Inc. High-Profile Clamping Levers KHC-10

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has Black Oxide finish and Phenolic knob, with a 5.040 in long handle.
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has Black Oxide finish and Phenolic knob, with a 5.040 in long handle.

Suppliers

Company
Product
Description
Supplier Links
High-Profile Clamping Levers - KHC-10 - Reid Supply
Norton Shores, MI, United States
High-Profile Clamping Levers
KHC-10
High-Profile Clamping Levers KHC-10
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has Black Oxide finish and Phenolic knob, with a 5.040 in long handle.

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. This clamping lever has Black Oxide finish and Phenolic knob, with a 5.040 in long handle.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number KHC-10
Product Name High-Profile Clamping Levers
Colors / Finishes Available Black
Handle Material Metal; Plastic
Material Description Steel
Height 3.15 inches (80.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Handles - HM1268-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
4
Specs
Handle Type Folding Handles, Chassis Handles
Material Description Brass
Height 1.84 inches (46.83 mm)
View Details
Round Brass Instrumentation Handle - 7149 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 6.44 inches (163 mm)
View Details
3 suppliers
Tray Handle - TR2 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Handle Type FlushPull
Colors / Finishes Available Andonized / Satin Finish, Natural; Black
Handle Material Metal
View Details