Kipp, Inc. Teardrop Design Female Clamping Handle KHA-1265

Description
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Orange Steel Teardrop Female Clamping Handle has a 8-32 Threaded Hole for mounting onto male threaded applications that require an adjustable clamping action.
Description
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Orange Steel Teardrop Female Clamping Handle has a 8-32 Threaded Hole for mounting onto male threaded applications that require an adjustable clamping action.

Suppliers

Company
Product
Description
Supplier Links
Teardrop Design Female Clamping Handle - KHA-1265 - Reid Supply
Norton Shores, MI, United States
Teardrop Design Female Clamping Handle
KHA-1265
Teardrop Design Female Clamping Handle KHA-1265
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Orange Steel Teardrop Female Clamping Handle has a 8-32 Threaded Hole for mounting onto male threaded applications that require an adjustable clamping action.

Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment.


. Orange Steel Teardrop Female Clamping Handle has a 8-32 Threaded Hole for mounting onto male threaded applications that require an adjustable clamping action.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number KHA-1265
Product Name Teardrop Design Female Clamping Handle
Colors / Finishes Available Orange
Handle Material Metal
Material Description Steel
Height 1.18 inches (29.97 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ergonomic Style Steel Handles - 22056 - Jergens, Inc.
Specs
Handle Material Metal
Material Description Steel
Screw Thread Specifications M8
View Details
Oval Aluminum Handle - 7187 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.38 inches (34.92 mm)
Handle Length 6 inches (152 mm)
View Details
2 suppliers
Ergostyle Control Lever - ECL - Imao-Fixtureworks
Specs
Handle Type ControlLever; Lever
Colors / Finishes Available Black Matte; Black Oxide Finish; Black / Orange / Gray / Yellow / Light Blue / Red Matte
Handle Material Plastic
View Details
NBG Assembly housing - NBG - NBG632/NM -  - Schmersal Inc.
Specs
Height 3.41 inches (86.5 mm)
Tapered Handle Diameter 4.33 inches (110 mm)
View Details