Control Knobs with Markings are ideal on applications that require fine, precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and indicator mark for accurate setting and adjustment.Control Knobs with Arrows are ideal on applications that require fine, precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and easily legible laser engraved arrow for accurate setting and adjustment.
. Clamping force can be doubled vs. standard clamping knobs. M12 X 20 mm Thread
| Reid Supply | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | KCFI-2515 |
| Product Name | Male Grip Hand Wheel & Knob: 63.0 mm Diameter, M12 X 20 mm Threads, Thermoplastic |
| Knob Type | Clamping / Torque Knob; Six or More Arms / Lobes |
| Colors / Finishes Available | Black |
| Features | Grips; Indicator / Pointer |
| Knob Material | Plastic |
| Material Description | Thermoplastic |