Kipp, Inc. Male Grip Hand Wheel & Knob: 32.0 mm Diameter, M6 X 10 mm Threads, Thermoplastic KCFI-2445

Description
Control Knobs with Markings are ideal on applications that require fine, precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and indicator mark for accurate setting and adjustment.Control Knobs with Arrows are ideal on applications that require fine, precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and easily legible laser engraved arrow for accurate setting and adjustment. . Clamping force can be doubled vs. standard clamping knobs. M6 X 10 mm Thread
Description
Control Knobs with Markings are ideal on applications that require fine, precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and indicator mark for accurate setting and adjustment.Control Knobs with Arrows are ideal on applications that require fine, precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and easily legible laser engraved arrow for accurate setting and adjustment. . Clamping force can be doubled vs. standard clamping knobs. M6 X 10 mm Thread

Suppliers

Company
Product
Description
Supplier Links
Male Grip Hand Wheel & Knob: 32.0 mm Diameter, M6 X 10 mm Threads, Thermoplastic - KCFI-2445 - Reid Supply
Norton Shores, MI, United States
Male Grip Hand Wheel & Knob: 32.0 mm Diameter, M6 X 10 mm Threads, Thermoplastic
KCFI-2445
Male Grip Hand Wheel & Knob: 32.0 mm Diameter, M6 X 10 mm Threads, Thermoplastic KCFI-2445
Control Knobs with Markings are ideal on applications that require fine, precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and indicator mark for accurate setting and adjustment.Control Knobs with Arrows are ideal on applications that require fine, precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and easily legible laser engraved arrow for accurate setting and adjustment. . Clamping force can be doubled vs. standard clamping knobs. M6 X 10 mm Thread

Control Knobs with Markings are ideal on applications that require fine, precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and indicator mark for accurate setting and adjustment.Control Knobs with Arrows are ideal on applications that require fine, precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and easily legible laser engraved arrow for accurate setting and adjustment.


. Clamping force can be doubled vs. standard clamping knobs. M6 X 10 mm Thread

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Knobs (industrial)
Product Number KCFI-2445
Product Name Male Grip Hand Wheel & Knob: 32.0 mm Diameter, M6 X 10 mm Threads, Thermoplastic
Knob Type Clamping / Torque Knob; Six or More Arms / Lobes
Colors / Finishes Available Black
Features Grips; Indicator / Pointer
Knob Material Plastic
Material Description Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Tuning Knobs -
OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic
View Details
Clamping Knobs - 1883454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Multiple lobes
Colors / Finishes Available Black
Material Description Two Part Mouldings Inner Moulding Polypropylene Over Moulded with ’Soft Touch’ Thermoplastic Elastomer
View Details
Knobs, 23.8Mm; Shaft Type Alcoswitch Te Connectivity - 20F951 - Newark, An Avnet Company
Specs
Knob Material Metal
Material Description Aluminium
View Details
ALUMINUM KNOB (BLACK) - A-861-BL - A-861-BL - Sugatsune America, Inc.
Specs
Diameter / Width 0.8125 inches (20.64 mm)
Height 0.0787 inches (2 mm)
View Details