Kipp, Inc. Teardrop Male Clamping Handle KCFI-1890

Description
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Clamping force can be increased by up to 75% compared to standard clamping levers. M12 X 30 mm Thread
Description
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Clamping force can be increased by up to 75% compared to standard clamping levers. M12 X 30 mm Thread

Suppliers

Company
Product
Description
Supplier Links
Teardrop Male Clamping Handle - KCFI-1890 - Reid Supply
Norton Shores, MI, United States
Teardrop Male Clamping Handle
KCFI-1890
Teardrop Male Clamping Handle KCFI-1890
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Clamping force can be increased by up to 75% compared to standard clamping levers. M12 X 30 mm Thread

Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment.


. Clamping force can be increased by up to 75% compared to standard clamping levers. M12 X 30 mm Thread

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number KCFI-1890
Product Name Teardrop Male Clamping Handle
Colors / Finishes Available Silver
Handle Material Metal
Material Description Zinc
Height 4.33 inches (110 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Handles - HM1320-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Front
View Details
4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Aluminum Alloy
Height 1.88 inches (47.62 mm)
View Details
Handles - 36-8356-ND - DigiKey
Keystone Electronics Corp.
Specs
Handle Material Plastic
Mounting Type Screw Holes, Front
View Details
2 suppliers
Vertical-handle Hold-down Snap Clamp (Mini) - QLSNDM - Imao-Fixtureworks
Specs
Colors / Finishes Available Quenched and Tempered, Black Oxide Finish; Electroless Nickel Plated
Handle Material Metal
Material Description Body: S45C / SCS13 Steel; Clamping Arm / Handle: SCM440 / SCS13; Clamping Spindle: SUS304 / SCM435 / SUS304
View Details