Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment.
. Clamping force can be increased by up to 75% compared to standard clamping levers. M10 X 50 mm Thread
| Reid Supply | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | KCFI-1800 |
| Product Name | Teardrop Male Clamping Handle |
| Colors / Finishes Available | Gray |
| Handle Material | Metal |
| Material Description | Zinc |
| Height | 3.74 inches (95 mm) |