Kipp, Inc. Teardrop Male Clamping Handle KCFI-1785

Description
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Clamping force can be increased by up to 75% compared to standard clamping levers. M10 X 20 mm Thread
Description
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Clamping force can be increased by up to 75% compared to standard clamping levers. M10 X 20 mm Thread

Suppliers

Company
Product
Description
Supplier Links
Teardrop Male Clamping Handle - KCFI-1785 - Reid Supply
Norton Shores, MI, United States
Teardrop Male Clamping Handle
KCFI-1785
Teardrop Male Clamping Handle KCFI-1785
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Clamping force can be increased by up to 75% compared to standard clamping levers. M10 X 20 mm Thread

Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment.


. Clamping force can be increased by up to 75% compared to standard clamping levers. M10 X 20 mm Thread

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number KCFI-1785
Product Name Teardrop Male Clamping Handle
Colors / Finishes Available Gray
Handle Material Metal
Material Description Zinc
Height 3.74 inches (95 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Handles - HM1278-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
6.4375
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details
Round Aluminum Instrumentation Handle - 517 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 4.5 inches (114 mm)
View Details
3 suppliers
Compact Work Supports with Cam Handle - BJ362 - Imao-Fixtureworks
Specs
Colors / Finishes Available Chrome Plated
Handle Material Metal
Material Description Body / Pin: S45C Steel; Piston: SCM440 Steel ; Cam Handle: Die Cast Zinc
View Details