Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment.
. Clamping force can be increased by up to 75% compared to standard clamping levers. M8 X 30 mm Thread
| Reid Supply | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | KCFI-1335 |
| Product Name | Teardrop Male Clamping Handle |
| Colors / Finishes Available | Gray |
| Handle Material | Plastic |
| Material Description | Plastic |
| Height | 2.19 inches (55.6 mm) |