Kipp, Inc. Teardrop Male Clamping Handle KCFI-1320

Description
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Clamping force can be increased by up to 75% compared to standard clamping levers. M12 X 50 mm Thread
Description
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Clamping force can be increased by up to 75% compared to standard clamping levers. M12 X 50 mm Thread

Suppliers

Company
Product
Description
Supplier Links
Teardrop Male Clamping Handle - KCFI-1320 - Reid Supply
Norton Shores, MI, United States
Teardrop Male Clamping Handle
KCFI-1320
Teardrop Male Clamping Handle KCFI-1320
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Clamping force can be increased by up to 75% compared to standard clamping levers. M12 X 50 mm Thread

Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment.


. Clamping force can be increased by up to 75% compared to standard clamping levers. M12 X 50 mm Thread

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number KCFI-1320
Product Name Teardrop Male Clamping Handle
Colors / Finishes Available Red
Handle Material Plastic
Material Description Plastic
Height 3.46 inches (87.81 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Handles - HM1336-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
4.5625
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.5 inches (38.1 mm)
View Details
Round Brass Instrumentation Handle - 9104 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 0.7500 inches (19.05 mm)
Handle Length 1.5 inches (38.1 mm)
View Details
2 suppliers
Tapered Handle - BG - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Colors / Finishes Available Black
Handle Material Plastic
Material Description Handle: Polypropylene; Insert: Brass (C3604B) / Stainless Steel (SUS303)
View Details