Kipp, Inc. Teardrop Design Female Clamping Handle KCFI-120

Description
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Clamping force can be increased by up to 75% compared to standard clamping levers. M12 Thread
Description
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Clamping force can be increased by up to 75% compared to standard clamping levers. M12 Thread

Suppliers

Company
Product
Description
Supplier Links
Teardrop Design Female Clamping Handle - KCFI-120 - Reid Supply
Norton Shores, MI, United States
Teardrop Design Female Clamping Handle
KCFI-120
Teardrop Design Female Clamping Handle KCFI-120
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Clamping force can be increased by up to 75% compared to standard clamping levers. M12 Thread

Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment.


. Clamping force can be increased by up to 75% compared to standard clamping levers. M12 Thread

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number KCFI-120
Product Name Teardrop Design Female Clamping Handle
Colors / Finishes Available Red
Handle Material Plastic
Material Description Plastic
Height 3.46 inches (87.81 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Button Head Adjustable Handles with Stainless Steel Stud by ELESA® - 34146 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details
Single Pointer Control Knob - 8567 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers
Ergostyle Bridge Handle - EAG-CF - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Black Matte
Handle Material Plastic
View Details
Assembly housing MBGAC - MBGAC - MBGAC565 -  - Schmersal Inc.
Specs
Height 3.15 inches (80 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details