Kipp, Inc. Manual Hold Down Clamp KC-150

Description
Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity. . 63.3 mmH x 193.3 mmL Horizontal Manual Hold Down Clamp has a Slotted and Flanged base providing of holding force while saving work space.
Description
Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity. . 63.3 mmH x 193.3 mmL Horizontal Manual Hold Down Clamp has a Slotted and Flanged base providing of holding force while saving work space.

Suppliers

Company
Product
Description
Supplier Links
Manual Hold Down Clamp - KC-150 - Reid Supply
Norton Shores, MI, United States
Manual Hold Down Clamp
KC-150
Manual Hold Down Clamp KC-150
Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity. . 63.3 mmH x 193.3 mmL Horizontal Manual Hold Down Clamp has a Slotted and Flanged base providing of holding force while saving work space.

Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity.


. 63.3 mmH x 193.3 mmL Horizontal Manual Hold Down Clamp has a Slotted and Flanged base providing of holding force while saving work space.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hand Clamps
Product Number KC-150
Product Name Manual Hold Down Clamp
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 8296161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 19.69 inch (500 mm)
View Details
1,550 LB CAP Straight Line Action Toggle Clamps - 70126 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 1.55 lbs (0.7035 kg)
View Details
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 1.57 inch (0.0 to 40 mm)
Clamping Force 3307 lbs (1500 kg)
View Details
Toggle Plier - Model P1C - Monroe Engineering
Monroe Engineering
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Pliers
Actuation Manual
View Details