Kipp, Inc. Manual Hold Down Clamp KC-115

Description
Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity. . 73.9 mmH x 223.2 mmL Horizontal Manual Hold Down Clamp has a Slotted and Flanged base providing of holding force while saving work space.
Description
Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity. . 73.9 mmH x 223.2 mmL Horizontal Manual Hold Down Clamp has a Slotted and Flanged base providing of holding force while saving work space.

Suppliers

Company
Product
Description
Supplier Links
Manual Hold Down Clamp - KC-115 - Reid Supply
Norton Shores, MI, United States
Manual Hold Down Clamp
KC-115
Manual Hold Down Clamp KC-115
Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity. . 73.9 mmH x 223.2 mmL Horizontal Manual Hold Down Clamp has a Slotted and Flanged base providing of holding force while saving work space.

Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity.


. 73.9 mmH x 223.2 mmL Horizontal Manual Hold Down Clamp has a Slotted and Flanged base providing of holding force while saving work space.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hand Clamps
Product Number KC-115
Product Name Manual Hold Down Clamp
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

1,200 LB CAP Pulling Action Latch Toggle Clamps - 70139 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Horizontal Plate Clamps CH WLL ton 4 - 502100401002790 - Certex UK
Specs
Clamping Width 1.97 to 3.94 inch (50 to 100 mm)
Clamping Force 8818 lbs (3999 kg)
View Details
Clamps - 2726467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Tempered Steel, Fibreglass Reinforced Polyamide
Capacity / Jaw Opening 23.62 inch (600 mm)
View Details
Beam Clamp - BH-502 - Appleton Electric
Appleton Electric
Specs
Clamping Mechanism Screw
Body Material Malleable Iron
Capacity / Jaw Opening 1 inch (25.4 mm)
View Details