Kipp, Inc. Manual Hold Down Clamp KC-100

Description
Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity. . 29.3 mmH x 91.8 mmL Horizontal Manual Hold Down Clamp has a Slotted and Flanged base providing of holding force while saving work space.
Description
Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity. . 29.3 mmH x 91.8 mmL Horizontal Manual Hold Down Clamp has a Slotted and Flanged base providing of holding force while saving work space.

Suppliers

Company
Product
Description
Supplier Links
Manual Hold Down Clamp - KC-100 - Reid Supply
Norton Shores, MI, United States
Manual Hold Down Clamp
KC-100
Manual Hold Down Clamp KC-100
Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity. . 29.3 mmH x 91.8 mmL Horizontal Manual Hold Down Clamp has a Slotted and Flanged base providing of holding force while saving work space.

Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity.


. 29.3 mmH x 91.8 mmL Horizontal Manual Hold Down Clamp has a Slotted and Flanged base providing of holding force while saving work space.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hand Clamps
Product Number KC-100
Product Name Manual Hold Down Clamp
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 1.57 inch (0.0 to 40 mm)
Clamping Force 6614 lbs (2999 kg)
View Details
Clamps - 254800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Toggle Clamp; Latch toggle clamp
Body Material Steel; Mild Steel
Capacity / Jaw Opening 2.76 inch (70 mm)
View Details
1,200 LB CAP Vertical Toggle Clamp with Flanged Base & Solid Arm - 70053-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
L-Clamps - L412 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Clamp Type Bar / F Clamp
Actuation Manual
Clamping Mechanism Lever
View Details