Kipp, Inc. Female Grip Hand Wheel & Knob: Diameter, 3/8-16 Threads, Thermoplastic KBP-361

Description
Control Knobs with Markings are ideal on applications that require fine, precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and indicator mark for accurate setting and adjustment.Control Knobs with Arrows are ideal on applications that require fine, precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and easily legible laser engraved arrow for accurate setting and adjustment. . Black Female Grip Hand Wheel and Knob has rough ridges around the diameter handle to create a firm yet comfortable gripping surface.
Description
Control Knobs with Markings are ideal on applications that require fine, precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and indicator mark for accurate setting and adjustment.Control Knobs with Arrows are ideal on applications that require fine, precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and easily legible laser engraved arrow for accurate setting and adjustment. . Black Female Grip Hand Wheel and Knob has rough ridges around the diameter handle to create a firm yet comfortable gripping surface.

Suppliers

Company
Product
Description
Supplier Links
Female Grip Hand Wheel & Knob: Diameter, 3/8-16 Threads, Thermoplastic - KBP-361 - Reid Supply
Norton Shores, MI, United States
Female Grip Hand Wheel & Knob: Diameter, 3/8-16 Threads, Thermoplastic
KBP-361
Female Grip Hand Wheel & Knob: Diameter, 3/8-16 Threads, Thermoplastic KBP-361
Control Knobs with Markings are ideal on applications that require fine, precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and indicator mark for accurate setting and adjustment.Control Knobs with Arrows are ideal on applications that require fine, precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and easily legible laser engraved arrow for accurate setting and adjustment. . Black Female Grip Hand Wheel and Knob has rough ridges around the diameter handle to create a firm yet comfortable gripping surface.

Control Knobs with Markings are ideal on applications that require fine, precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and indicator mark for accurate setting and adjustment.Control Knobs with Arrows are ideal on applications that require fine, precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and easily legible laser engraved arrow for accurate setting and adjustment.


. Black Female Grip Hand Wheel and Knob has rough ridges around the diameter handle to create a firm yet comfortable gripping surface.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Knobs (industrial)
Product Number KBP-361
Product Name Female Grip Hand Wheel & Knob: Diameter, 3/8-16 Threads, Thermoplastic
Knob Type Clamping / Torque Knob
Colors / Finishes Available Black
Features Grips; Indicator / Pointer; Knurled
Knob Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Soft Touch Ball Knobs - 31333 - Jergens, Inc.
Specs
Knob Type Ball
Colors / Finishes Available Black Matte
Knob Material Plastic
View Details
Stainless Steel Pull Knob - KK - Imao-Fixtureworks
Specs
Knob Type Push/Pull
Colors / Finishes Available Electropolished
Knob Material Metal
View Details
ALUMINUM KNOB (BLACK) - A-864-BL - A-864-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1.38 inches (34.92 mm)
Height 1.38 inches (35 mm)
View Details
Dual Pointer Control Knob - 8566 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers