Kipp, Inc. Tubular Handle - Through Hole, Bighand Large Door Application KBHH-585

Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . The Bighand tubular handle with its ergonomic oval shape and selected tube size provides a secure and comfortable grip. Tube Color Black. Cap Color Green. Fasteners not included. Recommended fastener M8 or 1/4-20.
Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . The Bighand tubular handle with its ergonomic oval shape and selected tube size provides a secure and comfortable grip. Tube Color Black. Cap Color Green. Fasteners not included. Recommended fastener M8 or 1/4-20.

Suppliers

Company
Product
Description
Supplier Links
Tubular Handle - Through Hole, Bighand Large Door Application - KBHH-585 - Reid Supply
Norton Shores, MI, United States
Tubular Handle - Through Hole, Bighand Large Door Application
KBHH-585
Tubular Handle - Through Hole, Bighand Large Door Application KBHH-585
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . The Bighand tubular handle with its ergonomic oval shape and selected tube size provides a secure and comfortable grip. Tube Color Black. Cap Color Green. Fasteners not included. Recommended fastener M8 or 1/4-20.

Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.


. The Bighand tubular handle with its ergonomic oval shape and selected tube size provides a secure and comfortable grip. Tube Color Black. Cap Color Green. Fasteners not included. Recommended fastener M8 or 1/4-20.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number KBHH-585
Product Name Tubular Handle - Through Hole, Bighand Large Door Application
Colors / Finishes Available Black
Handle Material Metal
Material Description Aluminum
Height 2.97 inches (75.49 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Light Duty Tapered Handles - 32112 - Jergens, Inc.
Specs
Handle Type TaperedHandle
View Details
Drawer Handles & Cabinet Handles - 237306 - RS Components, Ltd.
Specs
Colors / Finishes Available Black
Material Description Aluminium
Height 2.24 inches (57 mm)
View Details
304 STAINLESS STEEL 115º HANDLE - LF-12-96 - LF-12-96 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
4.5625
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.5 inches (38.1 mm)
View Details