Kipp, Inc. Tubular Handle - Through Hole, Bighand Large Door Application KBHH-555

Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . The Bighand tubular handle with its ergonomic oval shape and selected tube size provides a secure and comfortable grip. Tube Color Charcoal. Cap Color Yellow. Fasteners not included. Recommended fastener M8 or 1/4-20.
Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . The Bighand tubular handle with its ergonomic oval shape and selected tube size provides a secure and comfortable grip. Tube Color Charcoal. Cap Color Yellow. Fasteners not included. Recommended fastener M8 or 1/4-20.

Suppliers

Company
Product
Description
Supplier Links
Tubular Handle - Through Hole, Bighand Large Door Application - KBHH-555 - Reid Supply
Norton Shores, MI, United States
Tubular Handle - Through Hole, Bighand Large Door Application
KBHH-555
Tubular Handle - Through Hole, Bighand Large Door Application KBHH-555
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . The Bighand tubular handle with its ergonomic oval shape and selected tube size provides a secure and comfortable grip. Tube Color Charcoal. Cap Color Yellow. Fasteners not included. Recommended fastener M8 or 1/4-20.

Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.


. The Bighand tubular handle with its ergonomic oval shape and selected tube size provides a secure and comfortable grip. Tube Color Charcoal. Cap Color Yellow. Fasteners not included. Recommended fastener M8 or 1/4-20.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number KBHH-555
Product Name Tubular Handle - Through Hole, Bighand Large Door Application
Colors / Finishes Available Yellow
Handle Material Metal
Material Description Aluminium
Height 2.97 inches (75.49 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Handles - HM1309-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
4.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Stainless Steel
Height 1.5 inches (38.1 mm)
View Details
Round Aluminum Instrumentation Handle - 520 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 4.5 inches (114 mm)
View Details
5 suppliers
Ergostyle Bridge Handle (Antibacterial) - EAG-SA - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
View Details