Kipp, Inc. Height Adjustment Bolt 1291577

Description
Height adjustment bolts are used when dealing with the positioning and alignment of motors, motor units, drive components and production lines. . Item N/A is made of Steel and features a Locking Counter-Nut. Item is charactersised by its travel which ranges between N/A.
Description
Height adjustment bolts are used when dealing with the positioning and alignment of motors, motor units, drive components and production lines. . Item N/A is made of Steel and features a Locking Counter-Nut. Item is charactersised by its travel which ranges between N/A.

Suppliers

Company
Product
Description
Supplier Links
Height Adjustment Bolt - 1291577 - Reid Supply
Norton Shores, MI, United States
Height Adjustment Bolt
1291577
Height Adjustment Bolt 1291577
Height adjustment bolts are used when dealing with the positioning and alignment of motors, motor units, drive components and production lines. . Item N/A is made of Steel and features a Locking Counter-Nut. Item is charactersised by its travel which ranges between N/A.

Height adjustment bolts are used when dealing with the positioning and alignment of motors, motor units, drive components and production lines.


. Item N/A is made of Steel and features a Locking Counter-Nut. Item is charactersised by its travel which ranges between N/A.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Work Supports and Fixture Jacks
Product Number 1291577
Product Name Height Adjustment Bolt
Plunger / Suppport Surface Diameter 2.76 inch (70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Circuit 3 Way Valves - 61634 - Jergens, Inc.
Specs
Type Work Support
View Details
Pneumatic Work Support - BJ370 - Imao-Fixtureworks
Specs
Type Work Support
Plunger Actuation Air / Fluid Actuated
Plunger / Suppport Surface Diameter 0.2756 to 0.3150 inch (7 to 8 mm)
View Details
Fluid-Advanced Work Supports - Flange Base (7200, 11000 lbs) - Carr Lane Manufacturing Co.
Specs
Type Work Support
Plunger Actuation Air / Fluid Actuated
Plunger / Suppport Surface Diameter 1.06 to 1.42 inch (27 to 36 mm)
View Details
Naams Alb340m L-block -  - Tech Rim Standards, LLC
Tech Rim Standards, LLC
Specs
Type Work Support
View Details