Kipp, Inc. Sandwich Mount 1291008

Description
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . 1291008 is a 25.0 mm high sandwich mount with 6.0 mm deep M6 x 1 thread.
Description
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . 1291008 is a 25.0 mm high sandwich mount with 6.0 mm deep M6 x 1 thread.

Suppliers

Company
Product
Description
Supplier Links
Sandwich Mount - 1291008 - Reid Supply
Norton Shores, MI, United States
Sandwich Mount
1291008
Sandwich Mount 1291008
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . 1291008 is a 25.0 mm high sandwich mount with 6.0 mm deep M6 x 1 thread.

Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation.


. 1291008 is a 25.0 mm high sandwich mount with 6.0 mm deep M6 x 1 thread.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vibration Isolators and Machine Mounts
Product Number 1291008
Product Name Sandwich Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Vibration Damper (Stud / Stud) - VD1 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 19.11 to 921.68 lbs (8.67 to 418.00 kg)
View Details
Round-Type NonBuren Anti-Vibration Insulator - NV Series - Links-Japan, LLC
Specs
Application Vibration Isolation
Type Stud Plate Mount
Features Anchoring Holes (optional feature); Threaded Stud
View Details
Plate Mount Vibration Isolator - Plate-Mounts - Isotech, Inc.
Specs
Application Vibration Isolation
Type Plate Mount
View Details
Original Series Stud Style - Steel Base/Steel Stud - PM24S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details