Kipp, Inc. Sandwich Mount 1290960

Description
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . 5.0 mm high Rubber Sandwich Mount with M6 x 1 M6 x 1 threaded stud absorbs the transmission of vibration and noise for 95 kN compression loads and shear loads.
Description
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . 5.0 mm high Rubber Sandwich Mount with M6 x 1 M6 x 1 threaded stud absorbs the transmission of vibration and noise for 95 kN compression loads and shear loads.

Suppliers

Company
Product
Description
Supplier Links
Sandwich Mount - 1290960 - Reid Supply
Norton Shores, MI, United States
Sandwich Mount
1290960
Sandwich Mount 1290960
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . 5.0 mm high Rubber Sandwich Mount with M6 x 1 M6 x 1 threaded stud absorbs the transmission of vibration and noise for 95 kN compression loads and shear loads.

Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation.


. 5.0 mm high Rubber Sandwich Mount with M6 x 1 M6 x 1 threaded stud absorbs the transmission of vibration and noise for 95 kN compression loads and shear loads.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vibration Isolators and Machine Mounts
Product Number 1290960
Product Name Sandwich Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

SS GLIDE - ADPS55-12-100 - ADPS55-12-100 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Stainless Steel; Threaded Stud
Load Capacity 660.00 lbs (299.32 kg)
View Details
Original Series Socket Style - Steel Base & Socket - FP304B - Vlier
Specs
Application Leveling
Type Socket
Features Swivel Heads
View Details
Jig Feet - 25766 - Jergens, Inc.
Jergens, Inc.
Specs
Features Metric
View Details
2.34
Specs
Application Vibration Isolation
Load Capacity 9.00 lbs (4.08 kg)
Thickness 0.63 inch (16.00 mm)
View Details