Kipp, Inc. Sandwich Mount 1290887

Description
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . 30.0 mm high Rubber Sandwich Mount with 23.0 mm M8 x 1.25 threaded stud absorbs the transmission of vibration and noise for 600 kN compression loads and shear loads.
Description
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . 30.0 mm high Rubber Sandwich Mount with 23.0 mm M8 x 1.25 threaded stud absorbs the transmission of vibration and noise for 600 kN compression loads and shear loads.

Suppliers

Company
Product
Description
Supplier Links
Sandwich Mount - 1290887 - Reid Supply
Norton Shores, MI, United States
Sandwich Mount
1290887
Sandwich Mount 1290887
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . 30.0 mm high Rubber Sandwich Mount with 23.0 mm M8 x 1.25 threaded stud absorbs the transmission of vibration and noise for 600 kN compression loads and shear loads.

Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation.


. 30.0 mm high Rubber Sandwich Mount with 23.0 mm M8 x 1.25 threaded stud absorbs the transmission of vibration and noise for 600 kN compression loads and shear loads.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vibration Isolators and Machine Mounts
Product Number 1290887
Product Name Sandwich Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

SUPER HEAVY DUTY STAINLESS STEEL LEVELING GLIDE - ADHS-85-24-150 - ADHS-85-24-150 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Load Capacity 6600.00 lbs (2993.20 kg)
View Details
High Value Series Socket Style w/ Elastomer Pad - Steel w/Gold Chromate Finish - HVEP306B - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Swivel Heads
View Details
Adjustable Clamp Heels - 47259 - Jergens, Inc.
Specs
Features Metric; Threaded Stud
View Details
Cylindrical Mount, 46.3N Max. Compression Load, 24.9N Max. Shear Load. Material: Body- Natural Rubber. - A10Z 2M302CM410 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 10.41 lbs (4.72 kg)
View Details