Stock Drive Products & Sterling Instrument - SDP/SI 2.34" Length, 1.78" Dia. Diamond Shape Base Plate with 2 Mounting Holes A10Z40-1215AA2

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A10Z40-1215AA2 is a plate mount vibration isolator with a diamond-shaped base plate, 1.78 inches in diameter, and two mounting holes, rated for a maximum static load of 3 lbf and compatible with aluminum base material. It provides vibration isolation with a deflection of 0.39 inches at full load, as shown in the load/deflection graph. The isolator uses natural rubber and is designed for loads between 3 and 26 lbf.

Datasheet Summary
Powered by GS/AI

A10Z40-1215AA2 is a plate mount vibration isolator with a diamond-shaped base plate, 1.78 inches in diameter, and two mounting holes, rated for a maximum static load of 3 lbf and compatible with aluminum base material. It provides vibration isolation with a deflection of 0.39 inches at full load, as shown in the load/deflection graph. The isolator uses natural rubber and is designed for loads between 3 and 26 lbf.

Suppliers

Company
Product
Description
Supplier Links
2.34
Hicksville, NY, United States
2.34" Length, 1.78" Dia. Diamond Shape Base Plate with 2 Mounting Holes
A10Z40-1215AA2
2.34" Length, 1.78" Dia. Diamond Shape Base Plate with 2 Mounting Holes A10Z40-1215AA2
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z40-1215AA2
Product Name 2.34" Length, 1.78" Dia. Diamond Shape Base Plate with 2 Mounting Holes
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Natural Rubber Bumper Rated At 22.2 kgf(Static ) and 45.4 kgf (Ocassional Dynamic) - A10Z 7M1020BM - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
View Details
2.34
Specs
Application Vibration Isolation
Load Capacity 17.00 lbs (7.71 kg)
Thickness 0.63 inch (16.00 mm)
View Details
Cylindrical Mount, 822.9N Max. Compression Load, 298N Max. Shear Load. Material: Body- Natural Rubber. - A10Z 2M312DM08 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 184.99 lbs (83.89 kg)
View Details
1.906
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Bushing Mount
Load Capacity 35.00 lbs (15.87 kg)
View Details