Kipp, Inc. Sandwich Mount 1290883

Description
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . 30.0 mm high Rubber Sandwich Mount with 18.0 mm M6 x 1 threaded stud absorbs the transmission of vibration and noise for 280 kN compression loads and shear loads.
Description
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . 30.0 mm high Rubber Sandwich Mount with 18.0 mm M6 x 1 threaded stud absorbs the transmission of vibration and noise for 280 kN compression loads and shear loads.

Suppliers

Company
Product
Description
Supplier Links
Sandwich Mount - 1290883 - Reid Supply
Norton Shores, MI, United States
Sandwich Mount
1290883
Sandwich Mount 1290883
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . 30.0 mm high Rubber Sandwich Mount with 18.0 mm M6 x 1 threaded stud absorbs the transmission of vibration and noise for 280 kN compression loads and shear loads.

Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation.


. 30.0 mm high Rubber Sandwich Mount with 18.0 mm M6 x 1 threaded stud absorbs the transmission of vibration and noise for 280 kN compression loads and shear loads.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vibration Isolators and Machine Mounts
Product Number 1290883
Product Name Sandwich Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

LEVELING GLIDE - TN-45S - TN-45S - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Threaded Stud
View Details
Original Series Stud Style w/Delrin® Base - Extended Length - Stainless Steel - SSNP299S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details
#10-32 Stud, .8 - 2 lb./leg Optimum Load, Double Studded Silicone Gel Vibration Damper - A10Z64-THC - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Thickness 0.71 inch (18.03 mm)
View Details