Kipp & Zonen, Inc. Radiometer SUV-A UV

Description
Easy to install and to access data Excellent directional response Precise temperature correction Extremely low power consumption RS-485 Modbus® RTU digital output 0 to 1 V analogue output The new SUV series offers a measurement solution for every part of the ultraviolet solar radiation spectrum. The successful SUV5 total UV radiometer has been re-engineered into dedicated UVA, UVB and UVE (UV Index) models to make a range that is smarter than alternatives; thanks to the latest detector technology, digital signal processing and Modbus® output. Kipp & Zonen’s unique UVIATOR software improves measurement results by correcting for solar angle and ozone column effects. Download the free UVIATOR software. The difference between UVA, UVB and UVC What is ultraviolet radiation? Ultraviolet (UV) radiation is part of the Sun’s light spectrum that reaches the earth. UV radiation breaks down into wavelengths that are invisible to the naked eye. There are three types of UV rays: UVA, UVB and UVC. They decrease in length from A to C but increase in intensity, meaning that the shorter the wavelength, the more potential for damage. Fortunately, only UVA and UVB rays can penetrate the earth’s atmosphere. With the new SUV-A and SUV-B you can measure both single wavelenghts. UVA Accounts for 95% of the UV radiation that reaches the earth’s surface Used in tanning beds Penetrates the second layer of skin Contributes to some types of sun damage Causes wrinkles and premature aging of the skin Penetrates clouds and glass windows - always use sunscreen SmartExplorer software Software for readout, setting and logging
Datasheet
Description
Easy to install and to access data Excellent directional response Precise temperature correction Extremely low power consumption RS-485 Modbus® RTU digital output 0 to 1 V analogue output The new SUV series offers a measurement solution for every part of the ultraviolet solar radiation spectrum. The successful SUV5 total UV radiometer has been re-engineered into dedicated UVA, UVB and UVE (UV Index) models to make a range that is smarter than alternatives; thanks to the latest detector technology, digital signal processing and Modbus® output. Kipp & Zonen’s unique UVIATOR software improves measurement results by correcting for solar angle and ozone column effects. Download the free UVIATOR software. The difference between UVA, UVB and UVC What is ultraviolet radiation? Ultraviolet (UV) radiation is part of the Sun’s light spectrum that reaches the earth. UV radiation breaks down into wavelengths that are invisible to the naked eye. There are three types of UV rays: UVA, UVB and UVC. They decrease in length from A to C but increase in intensity, meaning that the shorter the wavelength, the more potential for damage. Fortunately, only UVA and UVB rays can penetrate the earth’s atmosphere. With the new SUV-A and SUV-B you can measure both single wavelenghts. UVA Accounts for 95% of the UV radiation that reaches the earth’s surface Used in tanning beds Penetrates the second layer of skin Contributes to some types of sun damage Causes wrinkles and premature aging of the skin Penetrates clouds and glass windows - always use sunscreen SmartExplorer software Software for readout, setting and logging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radiometer - SUV-A UV - Kipp & Zonen, Inc.
Bohemia, NY, United States
Radiometer
SUV-A UV
Radiometer SUV-A UV
Easy to install and to access data Excellent directional response Precise temperature correction Extremely low power consumption RS-485 Modbus® RTU digital output 0 to 1 V analogue output The new SUV series offers a measurement solution for every part of the ultraviolet solar radiation spectrum. The successful SUV5 total UV radiometer has been re-engineered into dedicated UVA, UVB and UVE (UV Index) models to make a range that is smarter than alternatives; thanks to the latest detector technology, digital signal processing and Modbus® output. Kipp & Zonen’s unique UVIATOR software improves measurement results by correcting for solar angle and ozone column effects. Download the free UVIATOR software. The difference between UVA, UVB and UVC What is ultraviolet radiation? Ultraviolet (UV) radiation is part of the Sun’s light spectrum that reaches the earth. UV radiation breaks down into wavelengths that are invisible to the naked eye. There are three types of UV rays: UVA, UVB and UVC. They decrease in length from A to C but increase in intensity, meaning that the shorter the wavelength, the more potential for damage. Fortunately, only UVA and UVB rays can penetrate the earth’s atmosphere. With the new SUV-A and SUV-B you can measure both single wavelenghts. UVA Accounts for 95% of the UV radiation that reaches the earth’s surface Used in tanning beds Penetrates the second layer of skin Contributes to some types of sun damage Causes wrinkles and premature aging of the skin Penetrates clouds and glass windows - always use sunscreen SmartExplorer software Software for readout, setting and logging
  • Easy to install and to access data
  • Excellent directional response
  • Precise temperature correction
  • Extremely low power consumption
  • RS-485 Modbus® RTU digital output
  • 0 to 1 V analogue output

The new SUV series offers a measurement solution for every part of the ultraviolet solar radiation spectrum. The successful SUV5 total UV radiometer has been re-engineered into dedicated UVA, UVB and UVE (UV Index) models to make a range that is smarter than alternatives; thanks to the latest detector technology, digital signal processing and Modbus® output.

Kipp & Zonen’s unique UVIATOR software improves measurement results by correcting for solar angle and ozone column effects. Download the free UVIATOR software.

The difference between UVA, UVB and UVC
What is ultraviolet radiation?
Ultraviolet (UV) radiation is part of the Sun’s light spectrum that reaches the earth. UV radiation breaks down into wavelengths that are invisible to the naked eye. There are three types of UV rays: UVA, UVB and UVC. They decrease in length from A to C but increase in intensity, meaning that the shorter the wavelength, the more potential for damage. Fortunately, only UVA and UVB rays can penetrate the earth’s atmosphere. With the new SUV-A and SUV-B you can measure both single wavelenghts.

UVA
Accounts for 95% of the UV radiation that reaches the earth’s surface
Used in tanning beds
Penetrates the second layer of skin
Contributes to some types of sun damage
Causes wrinkles and premature aging of the skin
Penetrates clouds and glass windows - always use sunscreen

SmartExplorer software
Software for readout, setting and logging

Supplier's Site Datasheet

Technical Specifications

  Kipp & Zonen, Inc.
Product Category Radiometers
Product Number SUV-A UV
Product Name Radiometer
Wavelength Range 315 to 400 nm (3150 to 4000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV Radiometer for Spot Curing - OmniCure R2000 - Excelitas Technologies Corp.
Specs
Wavelength Range 250 to 1000 nm (2500 to 10000 Å)
Power Range 5 to 60000 mW/cm²
Accuracy 10 %
View Details
Spectroradiometer - DTS140 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Wavelength Range 360 to 1040 nm (3600 to 10400 Å)
Display Type Alpha Numeric
Mounting / Environment Lab / Benchtop
View Details