Kipp & Zonen, Inc. Sky Radiometer POM-02

Description
Extended near infrared range Wide operating temperature range Ideal for ground-thruthing satellite data POM-02 has all the features of the POM-01. But with extended waveband ranges into the near infrared. There is growing interest in monitoring aerosols of larger size and this requires measurement at longer wavelengths. In addition to the optical system with silicon photo-diode detector of the POM-01, the POM-02 sky radiometer has a second optical system with an Indium Gallium Arsenide infrared detector. The filter wheel has 11 wavebands, providing measurements to 2200 nm. It also has additional UV channels. POM-02 must be connected to a PC running the operating software in order to make measurements and store data and like the POM-01 data can be post-processed using the SKYRAD.pack software from SKYNET. Maintenance is minimal; consisting of regular cleaning of the optical windows and checking the desiccant in the radiometer.
Datasheet
Description
Extended near infrared range Wide operating temperature range Ideal for ground-thruthing satellite data POM-02 has all the features of the POM-01. But with extended waveband ranges into the near infrared. There is growing interest in monitoring aerosols of larger size and this requires measurement at longer wavelengths. In addition to the optical system with silicon photo-diode detector of the POM-01, the POM-02 sky radiometer has a second optical system with an Indium Gallium Arsenide infrared detector. The filter wheel has 11 wavebands, providing measurements to 2200 nm. It also has additional UV channels. POM-02 must be connected to a PC running the operating software in order to make measurements and store data and like the POM-01 data can be post-processed using the SKYRAD.pack software from SKYNET. Maintenance is minimal; consisting of regular cleaning of the optical windows and checking the desiccant in the radiometer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sky Radiometer - POM-02 - Kipp & Zonen, Inc.
Bohemia, NY, United States
Sky Radiometer
POM-02
Sky Radiometer POM-02
Extended near infrared range Wide operating temperature range Ideal for ground-thruthing satellite data POM-02 has all the features of the POM-01. But with extended waveband ranges into the near infrared. There is growing interest in monitoring aerosols of larger size and this requires measurement at longer wavelengths. In addition to the optical system with silicon photo-diode detector of the POM-01, the POM-02 sky radiometer has a second optical system with an Indium Gallium Arsenide infrared detector. The filter wheel has 11 wavebands, providing measurements to 2200 nm. It also has additional UV channels. POM-02 must be connected to a PC running the operating software in order to make measurements and store data and like the POM-01 data can be post-processed using the SKYRAD.pack software from SKYNET. Maintenance is minimal; consisting of regular cleaning of the optical windows and checking the desiccant in the radiometer.
  • Extended near infrared range
  • Wide operating temperature range
  • Ideal for ground-thruthing satellite data

POM-02 has all the features of the POM-01. But with extended waveband ranges into the near infrared. There is growing interest in monitoring aerosols of larger size and this requires measurement at longer wavelengths.

In addition to the optical system with silicon photo-diode detector of the POM-01, the POM-02 sky radiometer has a second optical system with an Indium Gallium Arsenide infrared detector. The filter wheel has 11 wavebands, providing measurements to 2200 nm. It also has additional UV channels.

POM-02 must be connected to a PC running the operating software in order to make measurements and store data and like the POM-01 data can be post-processed using the SKYRAD.pack software from SKYNET. Maintenance is minimal; consisting of regular cleaning of the optical windows and checking the desiccant in the radiometer.

Supplier's Site Datasheet

Technical Specifications

  Kipp & Zonen, Inc.
Product Category Radiometers
Product Number POM-02
Product Name Sky Radiometer
Wavelength Range 315 to 2200 nm (3150 to 22000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Light-Curing Equipment, ACCU-CAL™ 50 Radiometers -  - Dymax
Specs
Wavelength Range 320 nm (3200 Å)
Sensor Diameter 1.46 inch (37 mm)
Power Range 1 to 40000 mW/cm²
View Details
Spectroradiometer - CS-2000 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Wavelength Range 380 to 780 nm (3800 to 7800 Å)
Operating Temperature Range 5 to 35 C (41 to 95 F)
Humidity Range 0.0 to 80 %
View Details
UV LED Spot Curing Radiometric and Calibration Accessories - OmniCure LX500 - Excelitas Technologies Corp.
Specs
Wavelength Range 320 to 750 nm (3200 to 7500 Å)
Power Range 50 to 25000 mW/cm²
Accuracy 10 %
View Details