Kinova Inc. Cobots Gen2 (6DoF)

Description
The Kinova Gen2 (6DoF) is an exceptional robotic arm renowned for its portability, safety, and efficiency. With its ability to manipulate objects in any three-dimensional workspace, the Gen2 stands out as a versatile option for industrial automation. Its standout feature lies in its ultra-lightweight design, making it highly portable and easy to move between different workstations. This remarkable portability allows it to be utilized in various industries and applications, offering unmatched flexibility. Another key highlight of the Kinova Gen2 is its low power consumption, making it an energy-efficient solution for automation tasks. This feature not only saves costs but also promotes sustainable practices in manufacturing and other industries. Additionally, the Gen2 boasts an excellent payload-to-weight ratio, enabling it to handle relatively heavy objects despite its compact and lightweight structure. This combination of high payload capacity and portability makes it an attractive choice for applications that require both strength and mobility. The Gen2 is designed with a strong focus on safety and human-robot interaction. It is engineered to operate safely around people and aims to augment human capabilities in various environments. This emphasis on collaboration ensures that the user remains in control of the technology, with the robot complementing their skills rather than replacing them. As a result, the Gen2 empowers users to achieve tasks more efficiently and effectively, leading to extraordinary results. In addition to its standout features, the Kinova Gen2 offers lesser-known specialized specifications that further enhance its appeal for industrial automation. Notably, it has a tolerance for extreme temperatures, enabling it to operate in challenging environments with wide temperature fluctuations. This capability expands its use cases in industries where temperature control is critical. Furthermore, the Gen2 is compatible with both the Robot Operating System (ROS) and Kinova's proprietary software, providing users with flexibility and ease of integration into existing systems.
Description
The Kinova Gen2 (6DoF) is an exceptional robotic arm renowned for its portability, safety, and efficiency. With its ability to manipulate objects in any three-dimensional workspace, the Gen2 stands out as a versatile option for industrial automation. Its standout feature lies in its ultra-lightweight design, making it highly portable and easy to move between different workstations. This remarkable portability allows it to be utilized in various industries and applications, offering unmatched flexibility. Another key highlight of the Kinova Gen2 is its low power consumption, making it an energy-efficient solution for automation tasks. This feature not only saves costs but also promotes sustainable practices in manufacturing and other industries. Additionally, the Gen2 boasts an excellent payload-to-weight ratio, enabling it to handle relatively heavy objects despite its compact and lightweight structure. This combination of high payload capacity and portability makes it an attractive choice for applications that require both strength and mobility. The Gen2 is designed with a strong focus on safety and human-robot interaction. It is engineered to operate safely around people and aims to augment human capabilities in various environments. This emphasis on collaboration ensures that the user remains in control of the technology, with the robot complementing their skills rather than replacing them. As a result, the Gen2 empowers users to achieve tasks more efficiently and effectively, leading to extraordinary results. In addition to its standout features, the Kinova Gen2 offers lesser-known specialized specifications that further enhance its appeal for industrial automation. Notably, it has a tolerance for extreme temperatures, enabling it to operate in challenging environments with wide temperature fluctuations. This capability expands its use cases in industries where temperature control is critical. Furthermore, the Gen2 is compatible with both the Robot Operating System (ROS) and Kinova's proprietary software, providing users with flexibility and ease of integration into existing systems.

Suppliers

Company
Product
Description
Supplier Links
Cobots - Gen2 (6DoF) - Kinova Inc.
Boisbriand, Quebec, Canada
The Kinova Gen2 (6DoF) is an exceptional robotic arm renowned for its portability, safety, and efficiency. With its ability to manipulate objects in any three-dimensional workspace, the Gen2 stands out as a versatile option for industrial automation. Its standout feature lies in its ultra-lightweight design, making it highly portable and easy to move between different workstations. This remarkable portability allows it to be utilized in various industries and applications, offering unmatched flexibility. Another key highlight of the Kinova Gen2 is its low power consumption, making it an energy-efficient solution for automation tasks. This feature not only saves costs but also promotes sustainable practices in manufacturing and other industries. Additionally, the Gen2 boasts an excellent payload-to-weight ratio, enabling it to handle relatively heavy objects despite its compact and lightweight structure. This combination of high payload capacity and portability makes it an attractive choice for applications that require both strength and mobility. The Gen2 is designed with a strong focus on safety and human-robot interaction. It is engineered to operate safely around people and aims to augment human capabilities in various environments. This emphasis on collaboration ensures that the user remains in control of the technology, with the robot complementing their skills rather than replacing them. As a result, the Gen2 empowers users to achieve tasks more efficiently and effectively, leading to extraordinary results. In addition to its standout features, the Kinova Gen2 offers lesser-known specialized specifications that further enhance its appeal for industrial automation. Notably, it has a tolerance for extreme temperatures, enabling it to operate in challenging environments with wide temperature fluctuations. This capability expands its use cases in industries where temperature control is critical. Furthermore, the Gen2 is compatible with both the Robot Operating System (ROS) and Kinova's proprietary software, providing users with flexibility and ease of integration into existing systems.

The Kinova Gen2 (6DoF) is an exceptional robotic arm renowned for its portability, safety, and efficiency. With its ability to manipulate objects in any three-dimensional workspace, the Gen2 stands out as a versatile option for industrial automation. Its standout feature lies in its ultra-lightweight design, making it highly portable and easy to move between different workstations. This remarkable portability allows it to be utilized in various industries and applications, offering unmatched flexibility.
Another key highlight of the Kinova Gen2 is its low power consumption, making it an energy-efficient solution for automation tasks. This feature not only saves costs but also promotes sustainable practices in manufacturing and other industries. Additionally, the Gen2 boasts an excellent payload-to-weight ratio, enabling it to handle relatively heavy objects despite its compact and lightweight structure. This combination of high payload capacity and portability makes it an attractive choice for applications that require both strength and mobility.
The Gen2 is designed with a strong focus on safety and human-robot interaction. It is engineered to operate safely around people and aims to augment human capabilities in various environments. This emphasis on collaboration ensures that the user remains in control of the technology, with the robot complementing their skills rather than replacing them. As a result, the Gen2 empowers users to achieve tasks more efficiently and effectively, leading to extraordinary results.
In addition to its standout features, the Kinova Gen2 offers lesser-known specialized specifications that further enhance its appeal for industrial automation. Notably, it has a tolerance for extreme temperatures, enabling it to operate in challenging environments with wide temperature fluctuations. This capability expands its use cases in industries where temperature control is critical. Furthermore, the Gen2 is compatible with both the Robot Operating System (ROS) and Kinova's proprietary software, providing users with flexibility and ease of integration into existing systems.

Supplier's Site

Technical Specifications

  Kinova Inc.
Product Category Robots
Product Number Gen2 (6DoF)
Product Name Cobots
Robot Type Collaborative / Cobot
Industry / Application Robotic Assembly; Automotive Testing; Dispensing (e.g., Gluing, Sealing, Filling); Inspection Robot; Packaging Robot; Medical / Pharmaceutical; Security / Military Robot
# of Axes 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Cartesian Robot Advanced -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Robot Type Cartesian; (Robot System)
Industry / Application Robotic Assembly
# of Axes 3 #
View Details
Industrial Robotics - SCARA Robots - HIWIN Corporation
Specs
Robot Type SCARA
View Details
Hexapod, High Accuracy, 200 mm Diameter Platform, 6 kg Load, M6 - HXP100PHA-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC2 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details