"SSD 1.92TB 2.5"" TLC SATA III"
| DigiKey | |
|---|---|
| Product Category | Data Storage Systems |
| Product Number | 6318-SEDC600M/1920GBK-ND |
| Product Name | Solid State Drives (SSDs), Hard Disk Drives (HDDs) |
| Interface | SATA III |
| Mounting Options | "2.5""" |
| Operating Temperature | 32 to 158 F (0 to 70 C) |
| Capacity | 1920 GB |