S21B105 -- DE110 REMOVABLE DRIVE ENCLOSURE
StorCase Technology
DE110 Removable Drive Enclosure
S21B105
Suppliers
DE110 Removable Drive Enclosure
S21B105
Technical Specifications
|
Product Category
|
Industrial Chassis and Card Cages |
|
Product Number
|
S21B105 |
|
Product Name
|
DE110 Removable Drive Enclosure |
|
Product Type
|
Chassis
|
|
Mounting Style
|
Desktop
|
|
Backplane Bus
|
PATA
|
|
Controls & Indicators
|
Power ON/OFF Switch; HDD Indicator; Power Failure Indicator; Power ON/OFF Indicator
|
|
Certifications
|
CE / FCC Certified; Meets UL, CSA, and TUV Requirements
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Chassis
Form Factor
ATX; 3U x 160mm (A-Size)
Certifications
CE / FCC Certified
View Details
Product Type
Chassis
Mounting Style
Rack-mount; Desktop
19" Width
19''
View Details
Product Type
Chassis
Mounting Style
Rack-mount
Rack Height
4U
View Details