DS60-S1W -- SCSI TO SCSI DESKTOP ENCLOSURE
StorCase Technology
SCSI to SCSI Desktop Enclosure
DS60-S1W
Suppliers
SCSI to SCSI Desktop Enclosure
DS60-S1W
Technical Specifications
|
Product Category
|
Industrial Chassis and Card Cages |
|
Product Number
|
DS60-S1W |
|
Product Name
|
SCSI to SCSI Desktop Enclosure |
|
Product Type
|
Chassis
|
|
Mounting Style
|
Desktop
|
|
Backplane Bus
|
SCSI
|
|
Controls & Indicators
|
HDD Indicator; Power Failure Indicator; Power ON/OFF Indicator
|
|
Certifications
|
CE / FCC Certified; Meets UL, CSA, and TUV Requirements
|
Unlock Full Specs
to access all available technical data
Similar Products
Form Factor
6U x 160mm (B-Size)
Number of Fans
2
View Details
Product Type
Chassis
Mounting Style
Rack-mount; Desktop
19" Width
19''
View Details
Product Type
Chassis
Mounting Style
Rack-mount
Rack Height
4U
View Details