DS550 (9-BAY TOWER RUGGEDIZED RAID) -- DATA SILO®
StorCase Technology
Data Silo®
DS550 (9-Bay Tower Ruggedized RAID)
Suppliers
Data Silo®
DS550 (9-Bay Tower Ruggedized RAID)
Technical Specifications
|
Product Category
|
Industrial Chassis and Card Cages |
|
Product Number
|
DS550 (9-Bay Tower Ruggedized RAID) |
|
Product Name
|
Data Silo® |
|
Product Type
|
Expansion Chassis
|
|
Mounting Style
|
Desktop
|
|
Controls & Indicators
|
Power ON/OFF Switch; HDD Indicator; Temperature Alarm Indicator; Chassis Fan Failure Indicator; Power ON/OFF Indicator
|
|
Certifications
|
CE / FCC Certified; Meets UL, CSA, and TUV Requirements
|
|
Height
|
20.7 inch (526 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Chassis
Form Factor
ATX
Power Rating
250 watts
View Details
Product Type
Chassis
Mounting Style
Rack-mount; Desktop
19" Width
19''
View Details
Product Type
Chassis
Mounting Style
Rack-mount
Rack Height
4U
View Details