BUZZER, MAGNETIC, PIN, 94DBA, 8-16VDC; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:8VDC; Supply Voltage Max:16VDC; Operating Current Max:30mA; Sound Level SPL:94dBA; Sound Level Distance:10cm; Resonant Frequency:2.3kHz; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 48W6035 |
| Product Name | Buzzer, Magnetic, Pin, 94Dba, 8-16Vdc; Transducer Function Kingstate |