BUZZER, MAGNETIC, PIN, TRANSDUCER; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:6V; Supply Voltage Max:16V; Operating Current Max:-; Sound Level SPL:92dBA; Sound Level Distance:-; Resonant Frequency:-; Product Range RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 48W6034 |
| Product Name | Buzzer, Magnetic, Pin, Transducer; Transducer Function Kingstate |