BUZZER, MAGNETIC, PIN, 85DB, 5V; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:3VDC; Supply Voltage Max:7VDC; Operating Current Max:30mA; Sound Level SPL:94dBA; Sound Level Distance:10cm; Resonant Frequency:2.3kHz; Product RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 48W6033 |
| Product Name | Buzzer, Magnetic, Pin, 85Db, 5V; Transducer Function Kingstate |