BUZZER, MAGNETIC, SMD, 85DB, 12V; Transducer Function:Buzzer; Tones:Buzzer; Supply Voltage Min:7VDC; Supply Voltage Max:15VDC; Operating Current Max:30mA; Sound Level SPL:90dBA; Sound Level Distance:10cm; Resonant Frequency:2.7kHz; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 48W6028 |
| Product Name | Buzzer, Magnetic, Smd, 85Db, 12V; Transducer Function Kingstate |