BUZZER, MAGNETIC, SMD, 97DB MAX, 3.6V; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:3V; Supply Voltage Max:5V; Operating Current Max:80mA; Sound Level SPL:97dBA; Sound Level Distance:5cm; Resonant Frequency:3.1kHz; ProductRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 48W6019 |
| Product Name | Buzzer, Magnetic, Smd, 97Db Max, 3.6V; Transducer Function Kingstate |