BUZZER, MAGNETIC, SMD, 90DB, 3.6V; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:3V; Supply Voltage Max:5V; Operating Current Max:90mA; Sound Level SPL:90dBA; Sound Level Distance:10cm; Resonant Frequency:2.73kHz; Product RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 48W6025 |
| Product Name | Buzzer, Magnetic, Smd, 90Db, 3.6V; Transducer Function Kingstate |