Kingstate Electronics Corp. Speaker, Micro, Pin, Easy Mt, 88Db; Transducer Function Kingstate KSSG2308

Description
SPEAKER, MICRO, PIN, EASY MT, 88DB; Transducer Function:Speaker; Power Rating RMS:150mW; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:1.5kHz; Frequency Response Min:-; Frequency Response Max:6kHz; Product Range:-; External RoHS Compliant: Yes
Datasheet
Description
SPEAKER, MICRO, PIN, EASY MT, 88DB; Transducer Function:Speaker; Power Rating RMS:150mW; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:1.5kHz; Frequency Response Min:-; Frequency Response Max:6kHz; Product Range:-; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, Micro, Pin, Easy Mt, 88Db; Transducer Function Kingstate - 48W6023 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, Micro, Pin, Easy Mt, 88Db; Transducer Function Kingstate
48W6023
Speaker, Micro, Pin, Easy Mt, 88Db; Transducer Function Kingstate 48W6023
SPEAKER, MICRO, PIN, EASY MT, 88DB; Transducer Function:Speaker; Power Rating RMS:150mW; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:1.5kHz; Frequency Response Min:-; Frequency Response Max:6kHz; Product Range:-; External RoHS Compliant: Yes

SPEAKER, MICRO, PIN, EASY MT, 88DB; Transducer Function:Speaker; Power Rating RMS:150mW; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:1.5kHz; Frequency Response Min:-; Frequency Response Max:6kHz; Product Range:-; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 48W6023
Product Name Speaker, Micro, Pin, Easy Mt, 88Db; Transducer Function Kingstate
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 102766 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 110 dB
Nominal Power 2 watts
Impedance 4 ohms
View Details
Speakers - 2603-CAC25-01W75-07-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 800 Hz
View Details