Kingstate Electronics Corp. Transducer, Speaker; Transducer Function Kingstate KSSG1508

Description
TRANSDUCER, SPEAKER; Transducer Function:Speaker; Power Rating RMS:300mW; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:1.7kHz; Frequency Response Min:1.7kHz; Frequency Response Max:20kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TRANSDUCER, SPEAKER; Transducer Function:Speaker; Power Rating RMS:300mW; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:1.7kHz; Frequency Response Min:1.7kHz; Frequency Response Max:20kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transducer, Speaker; Transducer Function Kingstate - 61M7066 - Newark, An Avnet Company
Chicago, IL, United States
Transducer, Speaker; Transducer Function Kingstate
61M7066
Transducer, Speaker; Transducer Function Kingstate 61M7066
TRANSDUCER, SPEAKER; Transducer Function:Speaker; Power Rating RMS:300mW; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:1.7kHz; Frequency Response Min:1.7kHz; Frequency Response Max:20kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

TRANSDUCER, SPEAKER; Transducer Function:Speaker; Power Rating RMS:300mW; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:1.7kHz; Frequency Response Min:1.7kHz; Frequency Response Max:20kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 61M7066
Product Name Transducer, Speaker; Transducer Function Kingstate
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Speakers - 526839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
Speakers - 2603-CS13-00W130-07-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1300 Hz
View Details