Kingstate Electronics Corp. Buzzer, Piezo, Wire, 100Db, 3-16V; Transducer Function Kingstate KPEG960

Description
BUZZER, PIEZO, WIRE, 100DB, 3-16V; Transducer Function:Buzzer; Tones:Continuous; Supply Voltage Min:3VDC; Supply Voltage Max:16VDC; Operating Current Max:58mA; Sound Level SPL:100dB; Sound Level Distance:30cm; Resonant RoHS Compliant: Yes
Datasheet
Description
BUZZER, PIEZO, WIRE, 100DB, 3-16V; Transducer Function:Buzzer; Tones:Continuous; Supply Voltage Min:3VDC; Supply Voltage Max:16VDC; Operating Current Max:58mA; Sound Level SPL:100dB; Sound Level Distance:30cm; Resonant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buzzer, Piezo, Wire, 100Db, 3-16V; Transducer Function Kingstate - 48W6017 - Newark, An Avnet Company
Chicago, IL, United States
Buzzer, Piezo, Wire, 100Db, 3-16V; Transducer Function Kingstate
48W6017
Buzzer, Piezo, Wire, 100Db, 3-16V; Transducer Function Kingstate 48W6017
BUZZER, PIEZO, WIRE, 100DB, 3-16V; Transducer Function:Buzzer; Tones:Continuous; Supply Voltage Min:3VDC; Supply Voltage Max:16VDC; Operating Current Max:58mA; Sound Level SPL:100dB; Sound Level Distance:30cm; Resonant RoHS Compliant: Yes

BUZZER, PIEZO, WIRE, 100DB, 3-16V; Transducer Function:Buzzer; Tones:Continuous; Supply Voltage Min:3VDC; Supply Voltage Max:16VDC; Operating Current Max:58mA; Sound Level SPL:100dB; Sound Level Distance:30cm; Resonant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Piezoelectric Sensors
Product Number 48W6017
Product Name Buzzer, Piezo, Wire, 100Db, 3-16V; Transducer Function Kingstate
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details