BUZZER, PIEZO, CONTINUOUS FAST PULSE; Transducer Function:Buzzer; Tones:Continuous; Supply Voltage Min:6V; Supply Voltage Max:28V; Operating Current Max:15mA; Sound Level SPL:85dB; Sound Level Distance:30cm; Resonant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 97K2755 |
| Product Name | Buzzer, Piezo, Continuous Fast Pulse; Transducer Function Kingstate |