Kingstate Electronics Corp. Piezo Buzzer, Panel Mount; Transducer Function Kingstate KPEG623AN

Description
PIEZO BUZZER, PANEL MOUNT; Transducer Function:Buzzer; Tones:Slow Pulse; Supply Voltage Min:60V; Supply Voltage Max:250V; Operating Current Max:16mA; Sound Level SPL:82dB; Sound Level Distance:30cm; Resonant Frequency:2.8kHz; ProductRoHS Compliant: Yes
Datasheet
Description
PIEZO BUZZER, PANEL MOUNT; Transducer Function:Buzzer; Tones:Slow Pulse; Supply Voltage Min:60V; Supply Voltage Max:250V; Operating Current Max:16mA; Sound Level SPL:82dB; Sound Level Distance:30cm; Resonant Frequency:2.8kHz; ProductRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo Buzzer, Panel Mount; Transducer Function Kingstate - 61M7056 - Newark, An Avnet Company
Chicago, IL, United States
Piezo Buzzer, Panel Mount; Transducer Function Kingstate
61M7056
Piezo Buzzer, Panel Mount; Transducer Function Kingstate 61M7056
PIEZO BUZZER, PANEL MOUNT; Transducer Function:Buzzer; Tones:Slow Pulse; Supply Voltage Min:60V; Supply Voltage Max:250V; Operating Current Max:16mA; Sound Level SPL:82dB; Sound Level Distance:30cm; Resonant Frequency:2.8kHz; ProductRoHS Compliant: Yes

PIEZO BUZZER, PANEL MOUNT; Transducer Function:Buzzer; Tones:Slow Pulse; Supply Voltage Min:60V; Supply Voltage Max:250V; Operating Current Max:16mA; Sound Level SPL:82dB; Sound Level Distance:30cm; Resonant Frequency:2.8kHz; ProductRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Piezoelectric Sensors
Product Number 61M7056
Product Name Piezo Buzzer, Panel Mount; Transducer Function Kingstate
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details