BUZZER, PIEZO, WIRE, 92DB, 8-18V; Transducer Function:Buzzer; Tones:Continuous; Supply Voltage Min:8VDC; Supply Voltage Max:18VDC; Operating Current Max:12mA; Sound Level SPL:92dB; Sound Level Distance:30cm; Resonant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 48W6007 |
| Product Name | Buzzer, Piezo, Wire, 92Db, 8-18V; Transducer Function Kingstate |