Kingstate Electronics Corp. Piezo Alarm; Transducer Function Kingstate KPEG228

Description
PIEZO ALARM; Transducer Function:Buzzer; Tones:Continuous; Supply Voltage Min:3V; Supply Voltage Max:20V; Operating Current Max:15mA; Sound Level SPL:80dB; Sound Level Distance:30cm; Resonant Frequency:3.4kHz; Product Range:-; RoHS Compliant: Yes
Description
PIEZO ALARM; Transducer Function:Buzzer; Tones:Continuous; Supply Voltage Min:3V; Supply Voltage Max:20V; Operating Current Max:15mA; Sound Level SPL:80dB; Sound Level Distance:30cm; Resonant Frequency:3.4kHz; Product Range:-; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Piezo Alarm, part number 97K2751, is a transducer designed for audio indication with a resonant frequency of 3.4 kHz. It operates within a voltage range of 3 to 20 VDC, with a maximum current consumption of 15 mA at 12 VDC. The sound pressure level is rated at a minimum of 80 dB when measured at a distance of 30 cm. This device features a continuous tone and is constructed from ABS material that complies with UL-94 1/16,Äù HB high heat standards. The operating temperature range is from -30 to +85 degrees Celsius, while the storage temperature range extends from -40 to +95 degrees Celsius. The dimensions of the alarm are 24.0 mm in diameter and 9.0 mm in height, with a weight of 1.2 grams. The terminals are pin-type with gold plating, and the product is RoHS compliant, making it suitable for environmentally conscious applications. Engineers considering this product should note its robust performance specifications and environmental resistance, which may be beneficial for various applications requiring reliable audio signaling.

Datasheet Summary
Powered by GS/AI

The Piezo Alarm, part number 97K2751, is a transducer designed for audio indication with a resonant frequency of 3.4 kHz. It operates within a voltage range of 3 to 20 VDC, with a maximum current consumption of 15 mA at 12 VDC. The sound pressure level is rated at a minimum of 80 dB when measured at a distance of 30 cm. This device features a continuous tone and is constructed from ABS material that complies with UL-94 1/16,Äù HB high heat standards. The operating temperature range is from -30 to +85 degrees Celsius, while the storage temperature range extends from -40 to +95 degrees Celsius. The dimensions of the alarm are 24.0 mm in diameter and 9.0 mm in height, with a weight of 1.2 grams. The terminals are pin-type with gold plating, and the product is RoHS compliant, making it suitable for environmentally conscious applications. Engineers considering this product should note its robust performance specifications and environmental resistance, which may be beneficial for various applications requiring reliable audio signaling.

Suppliers

Company
Product
Description
Supplier Links
Piezo Alarm; Transducer Function Kingstate - 97K2751 - Newark, An Avnet Company
Chicago, IL, United States
Piezo Alarm; Transducer Function Kingstate
97K2751
Piezo Alarm; Transducer Function Kingstate 97K2751
PIEZO ALARM; Transducer Function:Buzzer; Tones:Continuous; Supply Voltage Min:3V; Supply Voltage Max:20V; Operating Current Max:15mA; Sound Level SPL:80dB; Sound Level Distance:30cm; Resonant Frequency:3.4kHz; Product Range:-; RoHS Compliant: Yes

PIEZO ALARM; Transducer Function:Buzzer; Tones:Continuous; Supply Voltage Min:3V; Supply Voltage Max:20V; Operating Current Max:15mA; Sound Level SPL:80dB; Sound Level Distance:30cm; Resonant Frequency:3.4kHz; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Piezoelectric Sensors
Product Number 97K2751
Product Name Piezo Alarm; Transducer Function Kingstate
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details