PIEZO ALARM; Transducer Function:Alarm; Tones:Continuous; Supply Voltage Min:3V; Supply Voltage Max:20V; Operating Current Max:14mA; Sound Level SPL:83dB; Sound Level Distance:30cm; Resonant Frequency:4kHz; Product Range:-; SVHC:No RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 97K2749 |
| Product Name | Piezo Alarm; Transducer Function Kingstate |