BUZZER, PIEZO, PIN, 86DB, 3-20V; Transducer Function:Buzzer; Tones:Continuous; Supply Voltage Min:3VDC; Supply Voltage Max:20VDC; Operating Current Max:9mA; Sound Level SPL:86dB; Sound Level Distance:30cm; Resonant Frequency:3.4kHz; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 48W6005 |
| Product Name | Buzzer, Piezo, Pin, 86Db, 3-20V; Transducer Function Kingstate |