PIEZO TRANSDUCER; Transducer Function:Audio Indicator; Tones:-; Supply Voltage Min:-; Supply Voltage Max:30V; Operating Current Max:11mA; Sound Level SPL:85dB; Sound Level Distance:10cm; Resonant Frequency:4.8kHz; Product Range:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 97K2748 |
| Product Name | Piezo Transducer; Transducer Function Kingstate |